PCF2010R-820RDI详情
Welwyn PCF2010R-820RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cable entry
Other
Degree of protection (IP)
IP44
Type of fastening
External mounting
Model
Surface mounted (plaster)
0个相似型号
PCF2010R-820RDI拓展信息
PCF2010R-820RDI详情
Welwyn PCF2010R-820RDI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Cable entry
Other
Degree of protection (IP)
IP44
Type of fastening
External mounting
Model
Surface mounted (plaster)
PCF2010R-820RDI拓展信息