PCF2010R-97R6DI详情
Welwyn PCF2010R-97R6DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
47
Core identification
Colour
Nominal cross section conductor
95
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 2 = stranded
PCF2010R-97R6DI拓展信息








哦! 它是空的。