PCF2512-02-1R37DI详情
Welwyn PCF2512-02-1R37DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
1-pole switch
0个相似型号
PCF2512-02-1R37DI拓展信息








哦! 它是空的。