PCF2512-02-24KDA1详情
Welwyn PCF2512-02-24KDA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
With light source
有
Degree of protection (IP)
IP20
Voltage type
AC
Suitable for wall mounting
无
Material housing
Aluminium
可调节性
Rotating and swivelling
宽度
80
长度
162
PCF2512-02-24KDA1拓展信息








哦! 它是空的。