PCF2512-02-365KCA详情
Welwyn PCF2512-02-365KCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP68
0个相似型号
PCF2512-02-365KCA拓展信息








哦! 它是空的。