PCF2512-02-3K16DA详情
Welwyn PCF2512-02-3K16DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Type of fastening
Mounting with claw and screw
Material quality
Polyvinyl chloride (PVC)
Model
End socket
频率
5 - 1006
0个相似型号
PCF2512-02-3K16DA拓展信息








哦! 它是空的。