PCF2512-02-43KCA详情
Welwyn PCF2512-02-43KCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
0.25
Category
Other
Screen over stranding element
None
Outer diameter approx.
8.8
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
PCF2512-02-43KCA拓展信息








哦! 它是空的。