PCF2512-02-48K7DA详情
Welwyn PCF2512-02-48K7DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Complete device in housing
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
PCF2512-02-48K7DA拓展信息








哦! 它是空的。