PCF2512-02-4K22DI详情
Welwyn PCF2512-02-4K22DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Suitable for wall mounting
有
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Surface protection
Powder coating
可调节性
Rotatable
长度
302
宽度
440
PCF2512-02-4K22DI拓展信息








哦! 它是空的。