PCF2512-02-560KFA1详情
Welwyn PCF2512-02-560KFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-20 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
PCF2512-02-560KFA1拓展信息








哦! 它是空的。