PCF2512-02-5R9CT1详情
Welwyn PCF2512-02-5R9CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 100
Modular version
无
Rated control supply voltage at AC 60 Hz
100 - 100
Voltage type for actuating
DC
0个相似型号
PCF2512-02-5R9CT1拓展信息








哦! 它是空的。