PCF2512-02-71K5DA1详情
Welwyn PCF2512-02-71K5DA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 8
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
9
Wrench width
19
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF2512-02-71K5DA1拓展信息








哦! 它是空的。