PCF2512-02-78K7DA详情
Welwyn PCF2512-02-78K7DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
0个相似型号
PCF2512-02-78K7DA拓展信息
PCF2512-02-78K7DA详情
Welwyn PCF2512-02-78K7DA重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
PCF2512-02-78K7DA拓展信息