PCF2512-02-7R32CT1详情
Welwyn PCF2512-02-7R32CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
0个相似型号
PCF2512-02-7R32CT1拓展信息
PCF2512-02-7R32CT1详情
Welwyn PCF2512-02-7R32CT1重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
PCF2512-02-7R32CT1拓展信息