PCF2512-02-820KCA详情
Welwyn PCF2512-02-820KCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
24
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
0 - 0
0个相似型号
PCF2512-02-820KCA拓展信息








哦! 它是空的。