PCF2512-02-8K2CA详情
Welwyn PCF2512-02-8K2CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Nominal cross section conductor
2.5
Rated surge voltage
4
0个相似型号
PCF2512-02-8K2CA拓展信息
PCF2512-02-8K2CA详情
Welwyn PCF2512-02-8K2CA重要参数规格及、参数值,及相似型号如下:
Colour outer sheath
Black
Degree of protection (IP)
IP20
Nominal cross section conductor
2.5
Rated surge voltage
4
PCF2512-02-8K2CA拓展信息