PCF2512-11-30R1WI详情
Welwyn PCF2512-11-30R1WI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
20 - 500
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
频率
50 - 50
0个相似型号
PCF2512-11-30R1WI拓展信息








哦! 它是空的。