PCF2512-11-332KLT1详情
Welwyn PCF2512-11-332KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter conductor
20.9
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
18.5
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
有
Core colour
Green/yellow
Nominal voltage U
750
Conductor category
Class 2 = stranded
PCF2512-11-332KLT1拓展信息








哦! 它是空的。