PCF2512-11-4K99LT1详情
Welwyn PCF2512-11-4K99LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP50
Rated control supply voltage at DC
10.8 - 26.4
Indication
Digital
0个相似型号
PCF2512-11-4K99LT1拓展信息








哦! 它是空的。