PCF2512-11-6K34LT1详情
Welwyn PCF2512-11-6K34LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
19.2 - 26.4
With detachable clamps
无
深度
34.5
宽度
34.5
高度
44
PCF2512-11-6K34LT1拓展信息








哦! 它是空的。