PCF2512-12-576RBI详情
Welwyn PCF2512-12-576RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Duroplast
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
0个相似型号
PCF2512-12-576RBI拓展信息








哦! 它是空的。