PCF2512-12-80R6WT1详情
Welwyn PCF2512-12-80R6WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector B Series
MMPX
Cable Types
Multiflex 86
RoHS
Details
Connector A Series
MMPX
Brand
HUBER+SUHNER
Manufacturer
HUBER+SUHNER
Part # Aliases
84111137
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.458562 oz
Connector B Gender
Plug (Male)
Connector A Gender
Plug (Male)
子类别
电缆组件
电缆长度
610 mm
产品类别
射频电缆组件
产品类别
射频电缆组件
PCF2512-12-80R6WT1拓展信息








哦! 它是空的。