PCF2512-13-61R9LI详情
Welwyn PCF2512-13-61R9LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 40 C
Supply Voltage-Max
12 V
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Min
12 V
Interface Type
Ethernet, WiFi
Manufacturer
Silex Technology
Brand
Silex Technology
RoHS
Details
包装
Bulk
子类别
Ethernet & Communication Modules
端口的数量
1 x RJ45
数据率
10 Mb/s, 100 Mb/s, 1 Gb/s
产品类别
以太网模块
产品
Ethernet Bridges
产品类别
以太网模块
PCF2512-13-61R9LI拓展信息








哦! 它是空的。