PCF2512H-02-100RDI详情
Welwyn PCF2512H-02-100RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Overload release current setting
70 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Toggle
0个相似型号
PCF2512H-02-100RDI拓展信息








哦! 它是空的。