PCF2512H02-453RBT1详情
Welwyn PCF2512H02-453RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Diameter conductor
5
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
4.4
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
有
Core colour
Grey
Nominal voltage U
750
Conductor category
Class 1 = solid
PCF2512H02-453RBT1拓展信息








哦! 它是空的。