PCF2512H-02-866RDI详情
Welwyn PCF2512H-02-866RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 7500
Overload release current setting
200 - 500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Rocker lever
0个相似型号
PCF2512H-02-866RDI拓展信息








哦! 它是空的。