PCF2512H11-49R9LT1详情
Welwyn PCF2512H11-49R9LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
无
Model
Basic device
深度
111.6
宽度
22.5
高度
133
PCF2512H11-49R9LT1拓展信息








哦! 它是空的。