PCF2512HR-1R96CT1详情
Welwyn PCF2512HR-1R96CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP67
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
0个相似型号
PCF2512HR-1R96CT1拓展信息
PCF2512HR-1R96CT1详情
Welwyn PCF2512HR-1R96CT1重要参数规格及、参数值,及相似型号如下:
Voltage type
AC
Degree of protection (IP)
IP67
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
PCF2512HR-1R96CT1拓展信息