PCF2512HR-46R4WT1详情
Welwyn PCF2512HR-46R4WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
0个相似型号
PCF2512HR-46R4WT1拓展信息








哦! 它是空的。