PCF2512HR-620RCI详情
Welwyn PCF2512HR-620RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
0个相似型号
PCF2512HR-620RCI拓展信息
PCF2512HR-620RCI详情
Welwyn PCF2512HR-620RCI重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Degree of protection (IP)
IP67
PCF2512HR-620RCI拓展信息