PCF2512P-02-787KCI详情
Welwyn PCF2512P-02-787KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Connector A Series
SMA
RoHS
Details
Connector A Body Style
Straight
Cable Types
Coaxial
Connector B Series
SMA
子类别
电缆组件
阻抗
50 Ohms
电缆长度
89 mm
产品类别
射频电缆组件
产品类别
射频电缆组件
PCF2512P-02-787KCI拓展信息








哦! 它是空的。