PCF2512P-02-8K87DI详情
Welwyn PCF2512P-02-8K87DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
90°
Type of fastening
Cover clamp
Material quality
Other
宽度
150
0个相似型号
PCF2512P-02-8K87DI拓展信息
PCF2512P-02-8K87DI详情
Welwyn PCF2512P-02-8K87DI重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Continuously galvanized
Angle
90°
Type of fastening
Cover clamp
Material quality
Other
宽度
150
PCF2512P-02-8K87DI拓展信息