PCF2512P11-3K16CT1详情
Welwyn PCF2512P11-3K16CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
5
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
21.6 - 26.4
With detachable clamps
无
深度
35.5
宽度
13
高度
29
PCF2512P11-3K16CT1拓展信息








哦! 它是空的。