PCF2512PR-287RCT1详情
Welwyn PCF2512PR-287RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
PCB connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
28 - 28
With detachable clamps
无
深度
29
宽度
12.4
高度
25
PCF2512PR-287RCT1拓展信息








哦! 它是空的。