PCF2512PR-294RCT1详情
Welwyn PCF2512PR-294RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
PCB connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
35.8
宽度
38.2
高度
49.1
PCF2512PR-294RCT1拓展信息








哦! 它是空的。