PCF2512PR-3K09CT1详情
Welwyn PCF2512PR-3K09CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP69K
Permitted cable outer temperature during assembling/handling
-25 - 105
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 105
0个相似型号
PCF2512PR-3K09CT1拓展信息








哦! 它是空的。