PCF2512PR-44R2CT1详情
Welwyn PCF2512PR-44R2CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
72
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 70
Circuit integrity
None
Diameter conductor
0.8
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
8.5
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Protective sheath
None
Core identification
Colour
Number of stranding elements
4
Min. permitted bending radius, moving application with forced guidance
51
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
51
Low smoke according to IEC 61034-2
有
Nominal voltage U
300
Material outer sheath
Polyolefin
Conductor category
Class 1 = solid
绞合
Bundle
防紫外线
无
PCF2512PR-44R2CT1拓展信息








哦! 它是空的。