PCF2512PR-47KCT1详情
Welwyn PCF2512PR-47KCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP55
Material housing
Plastic
深度
171
高度
270
宽度
360
0个相似型号
PCF2512PR-47KCT1拓展信息
PCF2512PR-47KCT1详情
Welwyn PCF2512PR-47KCT1重要参数规格及、参数值,及相似型号如下:
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP55
Material housing
Plastic
深度
171
高度
270
宽度
360
PCF2512PR-47KCT1拓展信息