PCF2512PR-82RDT1详情
Welwyn PCF2512PR-82RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With front ring
无
0个相似型号
PCF2512PR-82RDT1拓展信息
PCF2512PR-82RDT1详情
Welwyn PCF2512PR-82RDT1重要参数规格及、参数值,及相似型号如下:
Construction type lens
Round
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With front ring
无
PCF2512PR-82RDT1拓展信息