PCF2512R-17R8FA1详情
Welwyn PCF2512R-17R8FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
PCF2512R-17R8FA1拓展信息








哦! 它是空的。