PCF2512R-1K27DA详情
Welwyn PCF2512R-1K27DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
0 - 690
Degree of protection (IP), front side
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
深度
70.2
宽度
35
高度
83
PCF2512R-1K27DA拓展信息








哦! 它是空的。