PCF2512R-340KDA详情
Welwyn PCF2512R-340KDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Nominal thread size metric/PG
63
Wrench width
64
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
With strain relief
无
Thread type
Metric
With locknut
无
Suitable for cable diameter
29 - 35
Explosion-tested version
有
Degree of protection (IP)
IP68
Thread length
10
For Ex-Zone dust
20, 21, 22
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
PCF2512R-340KDA拓展信息








哦! 它是空的。