PCF2512R-41R2DA详情
Welwyn PCF2512R-41R2DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
178 - 178
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
193
直径
118
0个相似型号
PCF2512R-41R2DA拓展信息
PCF2512R-41R2DA详情
Welwyn PCF2512R-41R2DA重要参数规格及、参数值,及相似型号如下:
Nominal current
178 - 178
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
193
直径
118
PCF2512R-41R2DA拓展信息