PCF2512R-432KDA1详情
Welwyn PCF2512R-432KDA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-30 - 90
Degree of protection (IP)
IP67
Material of contact surface
Other
0个相似型号
PCF2512R-432KDA1拓展信息








哦! 它是空的。