PCF2512R-44K2DA1详情
Welwyn PCF2512R-44K2DA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
有
Thread length
11
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
36
Wrench width
56.5
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
PCF2512R-44K2DA1拓展信息








哦! 它是空的。