PCF2512R-52R3DI详情
Welwyn PCF2512R-52R3DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
90°-elbow
Shock resistant
无
For Ex-zone gas
1, 2
Bend radius protection/trumpet flare
无
Material quality
Polyamide (PA)
Wrench width
27
With strain relief
无
Thread type
NPT
With locknut
无
Suitable for cable diameter
10 - 14
Explosion-tested version
有
Degree of protection (IP)
IP68
Thread length
13
For Ex-Zone dust
20, 21, 22
Glass-fibre reinforced
无
Surface protection
Untreated
PCF2512R-52R3DI拓展信息








哦! 它是空的。