PCF2512R-5K6DA详情
Welwyn PCF2512R-5K6DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Screw connection
Ambient temperature
85 - 85
Rated current In
12
Material housing
Other
Material of contact surface
Gold
Locking mechanism
Other
Pollution degree
3
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
PCF2512R-5K6DA拓展信息








哦! 它是空的。