PCF2512R-71K5DA详情
Welwyn PCF2512R-71K5DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
70 - 70
With protective conductor
无
Nominal voltage
400 - 400
Connection 2
Euro-plug, female (CEE 7/16)
Colour outer sheath
Black
Outer diameter approx.
6
Connection 1
Cable lug
Nominal cross section conductor
10
Spiralized cable
无
With cord switch
无
Protective conductor
无
Material outer sheath
Polyvinyl chloride (PVC)
长度
320
PCF2512R-71K5DA拓展信息








哦! 它是空的。