PCF2512R-8K2FA详情
Welwyn PCF2512R-8K2FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
0个相似型号
PCF2512R-8K2FA拓展信息








哦! 它是空的。