PCR0805F-20KCI详情
Welwyn PCR0805F-20KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Brass
Rated current In
2
Material core insulation
Polypropylene (PP)
Ambient temperature
-25 - 80
0个相似型号
PCR0805F-20KCI拓展信息








哦! 它是空的。